Molex Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex 19073-0086

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex - 55H4022 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex
55H4022
Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex 55H4022
TERMINAL, RING TONGUE, #8, BLU, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, BLU, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex - 40Y8357 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex
40Y8357
Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex 40Y8357
TERMINAL, RING TONGUE, #8, BLU, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, BLU, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19073-0086 55H4022
Product Name Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details