Molex Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric Molex 19073-0085

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric Molex - 55H4021 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric Molex
55H4021
Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric Molex 55H4021
TERMINAL, RING TONGUE, #8, 14AWG, BLU; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG, BLU; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Connector Type Molex - 23M1465 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
23M1465
Terminal; Connector Type Molex 23M1465
Terminal; Connector Type:Ring Tongue; Wire Size (AWG):16-14; Insulator Color:Blue; Stud Size:#8

Terminal; Connector Type:Ring Tongue; Wire Size (AWG):16-14; Insulator Color:Blue; Stud Size:#8

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19073-0085 55H4021 23M1465
Product Name Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric Molex Terminal; Connector Type Molex
Contact Size (AWG) ? to 14 AWG 16 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products