Molex Terminal; Connector Type Molex 19073-0074

Description
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#10; Wire Size (AWG):16-14; Insulator Material:Nylon; Insulator Color:Blue; Contact Material:Copper; Contact Plating:Tin; Stud Size:#10 RoHS Compliant: Yes
Description
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#10; Wire Size (AWG):16-14; Insulator Material:Nylon; Insulator Color:Blue; Contact Material:Copper; Contact Plating:Tin; Stud Size:#10 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal; Connector Type Molex - 94C7676 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
94C7676
Terminal; Connector Type Molex 94C7676
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#10; Wire Size (AWG):16-14; Insulator Material:Nylon; Insulator Color:Blue; Contact Material:Copper; Contact Plating:Tin; Stud Size:#10 RoHS Compliant: Yes

Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#10; Wire Size (AWG):16-14; Insulator Material:Nylon; Insulator Color:Blue; Contact Material:Copper; Contact Plating:Tin; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94C7676
Product Name Terminal; Connector Type Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products