Molex Terminal; Connector Type Molex 19073-0065

Description
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#4; Wire Size (AWG):16-14; Insulator Material:Nylon; Insulator Color:Blue; Contact Material:Copper; Contact Plating:Tin
Description
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#4; Wire Size (AWG):16-14; Insulator Material:Nylon; Insulator Color:Blue; Contact Material:Copper; Contact Plating:Tin

Suppliers

Company
Product
Description
Supplier Links
Terminal; Connector Type Molex - 94C7672 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
94C7672
Terminal; Connector Type Molex 94C7672
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#4; Wire Size (AWG):16-14; Insulator Material:Nylon; Insulator Color:Blue; Contact Material:Copper; Contact Plating:Tin

Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#4; Wire Size (AWG):16-14; Insulator Material:Nylon; Insulator Color:Blue; Contact Material:Copper; Contact Plating:Tin

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94C7672
Product Name Terminal; Connector Type Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products