Molex Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex 19073-0042

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex - 55H3992 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex
55H3992
Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex 55H3992
TERMINAL, RING TONGUE, #8, RED, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, RED, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Avikrimp (Aa-832-08) Rohs Compliant Molex - 28AC7648 - Newark, An Avnet Company
Chicago, IL, United States
Ring Avikrimp (Aa-832-08) Rohs Compliant Molex
28AC7648
Ring Avikrimp (Aa-832-08) Rohs Compliant Molex 28AC7648
RING AVIKRIMP (AA-832-08) ROHS COMPLIANT: YES

RING AVIKRIMP (AA-832-08) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19073-0042 55H3992 28AC7648
Product Name Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex Ring Avikrimp (Aa-832-08) Rohs Compliant Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers