Molex Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric Molex 19073-0040

Description
TERMINAL, RING TONGUE, #6, 18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #6, 18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric Molex - 55H3991 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric Molex
55H3991
Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric Molex 55H3991
TERMINAL, RING TONGUE, #6, 18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Connector Type Molex - 33C4061 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
33C4061
Terminal; Connector Type Molex 33C4061
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#6; Wire Size (AWG):22-18; Insulator Material:Nylon; Series:Avikrimp; Insulator Color:Red; Contact Material:Copper; Contact Plating:Tin RoHS Compliant: Yes

Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#6; Wire Size (AWG):22-18; Insulator Material:Nylon; Series:Avikrimp; Insulator Color:Red; Contact Material:Copper; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55H3991 33C4061
Product Name Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric Molex Terminal; Connector Type Molex
Contact Size (AWG) ? to 18 AWG 22 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details