Molex Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex 19073-0038

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex - 55H3989 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex
55H3989
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex 55H3989
TERMINAL, RING TONGUE, #6, RED, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, RED, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Connector Type Molex - 23M1461 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
23M1461
Terminal; Connector Type Molex 23M1461
Terminal; Connector Type:Ring Tongue; Stud/Tab Size:#5-#6; Wire Size (AWG):22-18; Insulator Color:Red; Stud Size:5/16

Terminal; Connector Type:Ring Tongue; Stud/Tab Size:#5-#6; Wire Size (AWG):22-18; Insulator Color:Red; Stud Size:5/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19073-0038 55H3989 23M1461
Product Name Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex Terminal; Connector Type Molex
Contact Size (AWG) ? to 18 AWG 22 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers