Molex Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex 19073-0012

Description
TERMINAL, RING TONGUE, #6, RED, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #6, RED, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex - 55H3975 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex
55H3975
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex 55H3975
TERMINAL, RING TONGUE, #6, RED, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, RED, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H3975
Product Name Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products