Molex Terminal, Ring Tongue, 3/8", 14Awg; Stud Size - Metric Molex 19072-0048

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 14Awg; Stud Size - Metric Molex
94C7634
Terminal, Ring Tongue, 3/8", 14Awg; Stud Size - Metric Molex 94C7634
TERMINAL, RING TONGUE, 3/8", 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:VibraKrimp 19072 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:VibraKrimp 19072 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Vibrakrimp (Bb-418-38) Molex - 55H3931 - Newark, An Avnet Company
Chicago, IL, United States
Ring Vibrakrimp (Bb-418-38) Molex
55H3931
Ring Vibrakrimp (Bb-418-38) Molex 55H3931
RING VIBRAKRIMP (BB-418-38)

RING VIBRAKRIMP (BB-418-38)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19072-0048 94C7634 55H3931
Product Name Terminal, Ring Tongue, 3/8", 14Awg; Stud Size - Metric Molex Ring Vibrakrimp (Bb-418-38) Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Binding Post to Banana Plug, Adapter - 9329 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details