Molex Terminal, Ring Tongue, 5/16", Blu, 0Awg; Stud Size - Metric Molex 19071-0306

Description
TERMINAL, RING TONGUE, 5/16", BLU, 0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Product Range:InsulKrimp 19071 Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 5/16", BLU, 0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Product Range:InsulKrimp 19071 Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", Blu, 0Awg; Stud Size - Metric Molex
25M0965
Terminal, Ring Tongue, 5/16", Blu, 0Awg; Stud Size - Metric Molex 25M0965
TERMINAL, RING TONGUE, 5/16", BLU, 0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Product Range:InsulKrimp 19071 Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", BLU, 0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Product Range:InsulKrimp 19071 Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0965
Product Name Terminal, Ring Tongue, 5/16", Blu, 0Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 0.0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details