Molex Terminal, Ring Tongue, 3/8", Red, 8Awg; Stud Size - Metric Molex 19071-0150

Description
TERMINAL, RING TONGUE, 3/8", RED, 8AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:InsulKrimp 19071 Series; Insulator Colour:Red; Insulator Material:PVC RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, 3/8", RED, 8AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:InsulKrimp 19071 Series; Insulator Colour:Red; Insulator Material:PVC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", Red, 8Awg; Stud Size - Metric Molex
01AH0411
Terminal, Ring Tongue, 3/8", Red, 8Awg; Stud Size - Metric Molex 01AH0411
TERMINAL, RING TONGUE, 3/8", RED, 8AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:InsulKrimp 19071 Series; Insulator Colour:Red; Insulator Material:PVC RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", RED, 8AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:InsulKrimp 19071 Series; Insulator Colour:Red; Insulator Material:PVC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH0411
Product Name Terminal, Ring Tongue, 3/8", Red, 8Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details