Molex Connectors 19071-0143

Description
D-650-14XT RING BZD INSUL TAP DBL SPACE
Request a Quote Datasheet
Description
D-650-14XT RING BZD INSUL TAP DBL SPACE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 19071-0143 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
19071-0143
Connectors 19071-0143
D-650-14XT RING BZD INSUL TAP DBL SPACE

D-650-14XT RING BZD INSUL TAP DBL SPACE

Buy Now
Terminal, Ring Tongue, 1/4, 8Awg, Red Rohs Compliant Molex - 03AH3961 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4, 8Awg, Red Rohs Compliant Molex
03AH3961
Terminal, Ring Tongue, 1/4, 8Awg, Red Rohs Compliant Molex 03AH3961
TERMINAL, RING TONGUE, 1/4, 8AWG, RED ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 1/4, 8AWG, RED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", Red, 8Awg; Stud Size - Metric Molex
02AH7289
Terminal, Ring Tongue, 1/4", Red, 8Awg; Stud Size - Metric Molex 02AH7289
TERMINAL, RING TONGUE, 1/4", RED, 8AWG; STUD SIZE - METRIC:M6; STUD SIZE - IMPERIAL:1/4"; WIRE SIZE AWG MAX:8AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:INSULKRIMP 19071 SERIES; INSULATOR COLOUR:RED; INSULATOR MATERIAL:PVC ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 1/4", RED, 8AWG; STUD SIZE - METRIC:M6; STUD SIZE - IMPERIAL:1/4"; WIRE SIZE AWG MAX:8AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:INSULKRIMP 19071 SERIES; INSULATOR COLOUR:RED; INSULATOR MATERIAL:PVC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19071-0143 03AH3961 02AH7289
Product Name Connectors Terminal, Ring Tongue, 1/4, 8Awg, Red Rohs Compliant Molex Terminal, Ring Tongue, 1/4", Red, 8Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details