Molex Terminal, Ring Tongue, 5/16", 10Awg, Yel; Stud Size - Metric Molex 19070-0155

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 10Awg, Yel; Stud Size - Metric Molex
23M1459
Terminal, Ring Tongue, 5/16", 10Awg, Yel; Stud Size - Metric Molex 23M1459
TERMINAL, RING TONGUE, 5/16", 10AWG, YEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Yellow; Connector Type:Ring TongueRoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 10AWG, YEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Yellow; Connector Type:Ring TongueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19070-0155 23M1459
Product Name Terminal, Ring Tongue, 5/16", 10Awg, Yel; Stud Size - Metric Molex
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers