Molex Terminal, Ring Tongue, 1/4", Yel, 10Awg; Stud Size - Metric Molex 19070-0150

Description
TERMINAL, RING TONGUE, 1/4", YEL, 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4", YEL, 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", Yel, 10Awg; Stud Size - Metric Molex
94C7587
Terminal, Ring Tongue, 1/4", Yel, 10Awg; Stud Size - Metric Molex 94C7587
TERMINAL, RING TONGUE, 1/4", YEL, 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", YEL, 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Insulkrimp (C-240-14X) Molex - 55H3786 - Newark, An Avnet Company
Chicago, IL, United States
Ring Insulkrimp (C-240-14X) Molex
55H3786
Ring Insulkrimp (C-240-14X) Molex 55H3786
RING INSULKRIMP (C-240-14X)

RING INSULKRIMP (C-240-14X)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94C7587 55H3786
Product Name Terminal, Ring Tongue, 1/4", Yel, 10Awg; Stud Size - Metric Molex Ring Insulkrimp (C-240-14X) Molex
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers