Connector
TERMINAL, RING TONGUE, #6, YEL, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:InsulKrimp 19070 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
TERMINAL, RING TONGUE, #6, YEL, 10AWG; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:INSULKRIMP 19070 SERIES; INSULATOR COLOUR:YELLOW; INSULATOR MATERIAL:PVC ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19070-0144 | 19070-0144 | 94C7586 |
| Product Name | Connectors | Terminal, Ring Tongue, #6, Yel, 10Awg; Stud Size - Metric Molex | |
| Contact Size (AWG) | ? to 10 AWG |