Molex Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Molex 19070-0123

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Molex - 55H3775 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Molex
55H3775
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Molex 55H3775
TERMINAL, RING TONGUE, #10, YEL, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, YEL, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Connector Type Molex - 23M1456 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
23M1456
Terminal; Connector Type Molex 23M1456
Terminal; Connector Type:Ring Tongue; Wire Size (AWG):12-10; Insulator Color:Yellow; Stud Size:#10

Terminal; Connector Type:Ring Tongue; Wire Size (AWG):12-10; Insulator Color:Yellow; Stud Size:#10

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19070-0123 55H3775 23M1456
Product Name Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Molex Terminal; Connector Type Molex
Contact Size (AWG) ? to 10 AWG 12 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Banana Plug - 9202 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Voltage Rating 3500 volts
View Details