Molex Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex 19070-0086

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex - 55H3759 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex
55H3759
Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex 55H3759
TERMINAL, RING TONGUE, #8, BLU, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, BLU, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Connector Type Molex - 94C7564 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
94C7564
Terminal; Connector Type Molex 94C7564
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#8; Wire Size (AWG):16-14; Insulator Material:PVC; Insulator Color:Blue; Contact Material:Copper; Contact Plating:Tin; Stud Size:#8 RoHS Compliant: Yes

Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#8; Wire Size (AWG):16-14; Insulator Material:PVC; Insulator Color:Blue; Contact Material:Copper; Contact Plating:Tin; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19070-0086 55H3759 94C7564
Product Name Terminal, Ring Tongue, #8, Blu, 14Awg; Stud Size - Metric Molex Terminal; Connector Type Molex
Contact Size (AWG) ? to 14 AWG 16 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details