Molex Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex 19070-0045

Description
TERMINAL, RING TONGUE, #8, RED, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #8, RED, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex - 55H3737 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex
55H3737
Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex 55H3737
TERMINAL, RING TONGUE, #8, RED, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, RED, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H3737
Product Name Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products