Molex Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex 19070-0040

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex - 01E8918 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex
01E8918
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex 01E8918
TERMINAL, RING TONGUE, #6, RED, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, RED, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Connector Type Molex - 01C7374 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
01C7374
Terminal; Connector Type Molex 01C7374
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#6; Wire Size (AWG):22-18; Insulator Material:PVC; Series:CONNECTOR; Insulator Color:Red; Contact Material:Copper; Contact Plating:Tin RoHS Compliant: Yes

Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#6; Wire Size (AWG):22-18; Insulator Material:PVC; Series:CONNECTOR; Insulator Color:Red; Contact Material:Copper; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19070-0040 01E8918 01C7374
Product Name Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex Terminal; Connector Type Molex
Contact Size (AWG) ? to 18 AWG 22 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products