Molex Connectors, Interconnects - Terminals - Ring Connectors 190690212

Description
Win Source Part Number: 1338072-0190690212 Category: Connectors, Interconnects - Terminals - Ring Connectors Series: Krimptite Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Wire Gauge: 10-12 AWG Contact Material: Copper Standard Package: 1,000 Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 0.785" (19.94mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 019069
Request a Quote Datasheet
Description
Win Source Part Number: 1338072-0190690212 Category: Connectors, Interconnects - Terminals - Ring Connectors Series: Krimptite Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Wire Gauge: 10-12 AWG Contact Material: Copper Standard Package: 1,000 Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 0.785" (19.94mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 019069
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1338072-0190690212 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1338072-0190690212
Connectors, Interconnects - Terminals - Ring Connectors 1338072-0190690212
Win Source Part Number: 1338072-0190690212 Category: Connectors, Interconnects - Terminals - Ring Connectors Series: Krimptite Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Wire Gauge: 10-12 AWG Contact Material: Copper Standard Package: 1,000 Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 0.785" (19.94mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 019069

Win Source Part Number: 1338072-0190690212
Category: Connectors, Interconnects - Terminals - Ring Connectors
Series: Krimptite
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR) Cut Tape (CT)
Wire Gauge: 10-12 AWG
Contact Material: Copper
Standard Package: 1,000
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.375" (9.53mm)
Length - Overall: 0.785" (19.94mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex
Base Product Number: 019069

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1338072-0190690212
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - K237A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details