Molex Electronic Connector 190690124

Description
Ring Tongue Terminal 14-16AWG Copper 17.7mm Tin Krimptite™ T/R Product overview: 190690124 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-190690124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Tongue Terminal 14-16AWG Copper 17.7mm Tin Krimptite™ T/R Product overview: 190690124 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-190690124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-190690124
Electronic Connector 392-190690124
Ring Tongue Terminal 14-16AWG Copper 17.7mm Tin Krimptite™ T/R Product overview: 190690124 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-190690124 can be used for catalog matching and distributor lookup.

Ring Tongue Terminal 14-16AWG Copper 17.7mm Tin Krimptite™ T/R Product overview: 190690124 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-190690124 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 190690124 - 1003831-190690124 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 190690124
1003831-190690124
Terminals - 190690124 1003831-190690124
Manufacturer: Molex, LLC Win Source Part Number: 1003831-190690124 Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.352" (8.94mm) Length - Overall: 0.696" (17.68mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 1003831-190690124
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.352" (8.94mm)
Length - Overall: 0.696" (17.68mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 392-190690124 1003831-190690124
Product Name Electronic Connector Terminals - 190690124
Termination Crimp
Unlock Full Specs
to access all available technical data