Molex Terminals - 190690113 190690113

Description
Manufacturer: Molex, LLC Win Source Part Number: 762192-190690113 Series: Krimptite Packaging: Reel package Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.322" (8.18mm) Length - Overall: 0.645" (16.38mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud Family Name: 19069 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 35476; 8-35476-2; 42037; ; Introduction Date: June 17, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 762192-190690113 Series: Krimptite Packaging: Reel package Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.322" (8.18mm) Length - Overall: 0.645" (16.38mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud Family Name: 19069 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 35476; 8-35476-2; 42037; ; Introduction Date: June 17, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 190690113 - 762192-190690113 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 190690113
762192-190690113
Terminals - 190690113 762192-190690113
Manufacturer: Molex, LLC Win Source Part Number: 762192-190690113 Series: Krimptite Packaging: Reel package Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.322" (8.18mm) Length - Overall: 0.645" (16.38mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud Family Name: 19069 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 35476; 8-35476-2; 42037; ; Introduction Date: June 17, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 762192-190690113
Series: Krimptite
Packaging: Reel package
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Copper
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.322" (8.18mm)
Length - Overall: 0.645" (16.38mm)
Insulation: Non-Insulated
Stud/Tab Size: 6 Stud
Family Name: 19069
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 35476; 8-35476-2; 42037; ;
Introduction Date: June 17, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 762192-190690113
Product Name Terminals - 190690113
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details