Molex Terminals - 19069-0202 19069-0202

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993521-19069-0202 Packaging: Bulk Color: Yellow Termination: Crimp Contact Material: Copper Gender: Female Length: 19.94 mm Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Thickness: 1.02 mm Insulation: Non-Insulated Material: Copper Plating: Tin Categories: Terminals Case / Package: 0202 Alternative Parts (Cross-Reference): 33456; 34138; 33458; 19016-0070; 94512-0201; 35072-99020190690202 ; 19069-0202.; 190690202; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 10 AWG ELV: Compliant Wire Gauge (Max): 10 AWG Wire Gauge (Min): 12 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993521-19069-0202 Packaging: Bulk Color: Yellow Termination: Crimp Contact Material: Copper Gender: Female Length: 19.94 mm Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Thickness: 1.02 mm Insulation: Non-Insulated Material: Copper Plating: Tin Categories: Terminals Case / Package: 0202 Alternative Parts (Cross-Reference): 33456; 34138; 33458; 19016-0070; 94512-0201; 35072-99020190690202 ; 19069-0202.; 190690202; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 10 AWG ELV: Compliant Wire Gauge (Max): 10 AWG Wire Gauge (Min): 12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19069-0202 - 993521-19069-0202 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19069-0202
993521-19069-0202
Terminals - 19069-0202 993521-19069-0202
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993521-19069-0202 Packaging: Bulk Color: Yellow Termination: Crimp Contact Material: Copper Gender: Female Length: 19.94 mm Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Thickness: 1.02 mm Insulation: Non-Insulated Material: Copper Plating: Tin Categories: Terminals Case / Package: 0202 Alternative Parts (Cross-Reference): 33456; 34138; 33458; 19016-0070; 94512-0201; 35072-99020190690202 ; 19069-0202.; 190690202; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 10 AWG ELV: Compliant Wire Gauge (Max): 10 AWG Wire Gauge (Min): 12 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993521-19069-0202
Packaging: Bulk
Color: Yellow
Termination: Crimp
Contact Material: Copper
Gender: Female
Length: 19.94 mm
Orientation: Straight
Contact Plating: Tin
Mounting: SMD (SMT)
Thickness: 1.02 mm
Insulation: Non-Insulated
Material: Copper
Plating: Tin
Categories: Terminals
Case / Package: 0202
Alternative Parts (Cross-Reference): 33456; 34138; 33458; 19016-0070; 94512-0201; 35072-99020190690202; 19069-0202.; 190690202;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 10 AWG
ELV: Compliant
Wire Gauge (Max): 10 AWG
Wire Gauge (Min): 12 AWG

Buy Now
Singapore, Singapore
Electronic Connector
2031-19069-0202
Electronic Connector 2031-19069-0202
TERMINAL, RING TONGUE, #6, CRIMP - More Details Product overview: 19069-0202 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19069-0202 can be used for catalog matching and distributor lookup.

TERMINAL, RING TONGUE, #6, CRIMP - More Details Product overview: 19069-0202 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19069-0202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #6, Crimp; Wire Size Awg Max Molex - 55H3665 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp; Wire Size Awg Max Molex
55H3665
Terminal, Ring Tongue, #6, Crimp; Wire Size Awg Max Molex 55H3665
TERMINAL, RING TONGUE, #6, CRIMP; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Krimptite 19069 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Contact Material:Copper RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Krimptite 19069 Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Krimptite (C-128-06) Spm Molex - 25M6851 - Newark, An Avnet Company
Chicago, IL, United States
Ring Krimptite (C-128-06) Spm Molex
25M6851
Ring Krimptite (C-128-06) Spm Molex 25M6851
RING KRIMPTITE (C-128-06) SPM

RING KRIMPTITE (C-128-06) SPM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 993521-19069-0202 2031-19069-0202 55H3665 25M6851
Product Name Terminals - 19069-0202 Electronic Connector Terminal, Ring Tongue, #6, Crimp; Wire Size Awg Max Molex Ring Krimptite (C-128-06) Spm Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products