Molex Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex 19069-0102

Description
TERMINAL, RING TONGUE, #6, 14AWG; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.5MM2; PRODUCT RANGE:KRIMPTITE 19069 SERIES; INSULATOR COLOUR:-; INSULATOR MATERIAL:UNINSULATED ; SVHC:NOROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, RING TONGUE, #6, 14AWG; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.5MM2; PRODUCT RANGE:KRIMPTITE 19069 SERIES; INSULATOR COLOUR:-; INSULATOR MATERIAL:UNINSULATED ; SVHC:NOROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex - 01AH8146 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex
01AH8146
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex 01AH8146
TERMINAL, RING TONGUE, #6, 14AWG; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.5MM2; PRODUCT RANGE:KRIMPTITE 19069 SERIES; INSULATOR COLOUR:-; INSULATOR MATERIAL:UNINSULATED ; SVHC:NOROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #6, 14AWG; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.5MM2; PRODUCT RANGE:KRIMPTITE 19069 SERIES; INSULATOR COLOUR:-; INSULATOR MATERIAL:UNINSULATED; SVHC:NOROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex - 26AH0664 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex
26AH0664
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex 26AH0664
TERMINAL, RING TONGUE, #6, 14AWG; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.5MM2; PRODUCT RANGE:KRIMPTITE 19069 SERIES; INSULATOR COLOUR:-; INSULATOR MATERIAL:UNINSULATED ; SVHC:NOROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #6, 14AWG; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.5MM2; PRODUCT RANGE:KRIMPTITE 19069 SERIES; INSULATOR COLOUR:-; INSULATOR MATERIAL:UNINSULATED; SVHC:NOROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH8146
Product Name Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details