Molex Terminal, Ring Tongue, 3/8", 14Awg; Stud Size - Metric Molex 19069-0093

Description
TERMINAL, RING TONGUE, 3/8", 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:Krimptite 19069 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 3/8", 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:Krimptite 19069 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 14Awg; Stud Size - Metric Molex
94C7468
Terminal, Ring Tongue, 3/8", 14Awg; Stud Size - Metric Molex 94C7468
TERMINAL, RING TONGUE, 3/8", 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:Krimptite 19069 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:Krimptite 19069 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Krimptite (Bb-118-38) Spm Rohs Compliant Molex - 55H3627 - Newark, An Avnet Company
Chicago, IL, United States
Ring Krimptite (Bb-118-38) Spm Rohs Compliant Molex
55H3627
Ring Krimptite (Bb-118-38) Spm Rohs Compliant Molex 55H3627
RING KRIMPTITE (BB-118-38) SPM ROHS COMPLIANT: YES

RING KRIMPTITE (BB-118-38) SPM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94C7468 55H3627
Product Name Terminal, Ring Tongue, 3/8", 14Awg; Stud Size - Metric Molex Ring Krimptite (Bb-118-38) Spm Rohs Compliant Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAXX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Contacts - 1317G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers