TERMINAL, RING TONGUE, #6, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:Krimptite 19069 Series; Insulator Colour:-; Insulator Material:Uninsulated
RING KRIMPTITE TAPED (AA-132-06T) ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 94C7464 | 02H0427 |
| Product Name | Terminal, Ring Tongue, #6, 18Awg; Stud Size - Metric Molex | Ring Krimptite Taped (Aa-132-06T) Rohs Compliant Molex |
| Contact Size (AWG) | ? to 18 AWG |