Molex Terminals - 190670053 190670053

Description
Manufacturer: Molex, LLC Win Source Part Number: 1081501-190670053 Packaging: Reel - TR Color: Blue Features: Brazed Seam Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 6 AWG Material - Insulation: Polyamide (PA), Nylon Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.640" (16.26mm) Length - Overall: 1.690" (42.93mm) Insulation: Insulated Insulation Diameter: 0.428" (10.87mm) Stud/Tab Size: 3/8 Stud Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1081501-190670053 Packaging: Reel - TR Color: Blue Features: Brazed Seam Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 6 AWG Material - Insulation: Polyamide (PA), Nylon Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.640" (16.26mm) Length - Overall: 1.690" (42.93mm) Insulation: Insulated Insulation Diameter: 0.428" (10.87mm) Stud/Tab Size: 3/8 Stud Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 190670053 - 1081501-190670053 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 190670053
1081501-190670053
Terminals - 190670053 1081501-190670053
Manufacturer: Molex, LLC Win Source Part Number: 1081501-190670053 Packaging: Reel - TR Color: Blue Features: Brazed Seam Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 6 AWG Material - Insulation: Polyamide (PA), Nylon Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.640" (16.26mm) Length - Overall: 1.690" (42.93mm) Insulation: Insulated Insulation Diameter: 0.428" (10.87mm) Stud/Tab Size: 3/8 Stud Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 1081501-190670053
Packaging: Reel - TR
Color: Blue
Features: Brazed Seam
Termination: Crimp
Contact Finish: Electro-Tin
Wire Gauge: 6 AWG
Material - Insulation: Polyamide (PA), Nylon
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.050" (1.27mm)
Width - Outer Edges: 0.640" (16.26mm)
Length - Overall: 1.690" (42.93mm)
Insulation: Insulated
Insulation Diameter: 0.428" (10.87mm)
Stud/Tab Size: 3/8 Stud
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1081501-190670053
Product Name Terminals - 190670053
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details