Molex Ring Nylakrimp Funnel Entry (G-975-56) Rohs Compliant Molex 19067-0098

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ring Nylakrimp Funnel Entry (G-975-56) is a solderless terminal designed for use with 2 AWG wire and features a stud size of 5/16" (M8). It is part of the 19067 series and is compliant with RoHS regulations. The terminal has a closed brazed barrel type and is made from nylon (PA) with a flammability rating of 94V-2. The plating for mating surfaces is tin, with a minimum thickness of 2.540µm for both mating and termination. The maximum wire insulation diameter is 15.24mm. This product is packaged in bags and has a net weight of 15.424 grams. It is suitable for crimp or compression termination styles and is certified by CSA and UL. The product is also noted for being low-halogen and does not contain phthalates.

Datasheet Summary
Powered by GS/AI

The Ring Nylakrimp Funnel Entry (G-975-56) is a solderless terminal designed for use with 2 AWG wire and features a stud size of 5/16" (M8). It is part of the 19067 series and is compliant with RoHS regulations. The terminal has a closed brazed barrel type and is made from nylon (PA) with a flammability rating of 94V-2. The plating for mating surfaces is tin, with a minimum thickness of 2.540µm for both mating and termination. The maximum wire insulation diameter is 15.24mm. This product is packaged in bags and has a net weight of 15.424 grams. It is suitable for crimp or compression termination styles and is certified by CSA and UL. The product is also noted for being low-halogen and does not contain phthalates.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ring Nylakrimp Funnel Entry (G-975-56) Rohs Compliant Molex - 55H3563 - Newark, An Avnet Company
Chicago, IL, United States
Ring Nylakrimp Funnel Entry (G-975-56) Rohs Compliant Molex
55H3563
Ring Nylakrimp Funnel Entry (G-975-56) Rohs Compliant Molex 55H3563
RING NYLAKRIMP FUNNEL ENTRY (G-975-56) ROHS COMPLIANT: YES

RING NYLAKRIMP FUNNEL ENTRY (G-975-56) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 2Awg, Red; Stud Size - Metric Molex
39AH5894
Terminal, Ring Tongue, 5/16", 2Awg, Red; Stud Size - Metric Molex 39AH5894
TERMINAL, RING TONGUE, 5/16", 2AWG, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm2; Product Range:NylaKrimp 19067 Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 2AWG, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm2; Product Range:NylaKrimp 19067 Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19067-0098 55H3563 39AH5894
Product Name Ring Nylakrimp Funnel Entry (G-975-56) Rohs Compliant Molex Terminal, Ring Tongue, 5/16", 2Awg, Red; Stud Size - Metric Molex
Contact Size (AWG) ? to 2 AWG
Unlock Full Specs
to access all available technical data