Molex Terminal, Ring Tongue, 1/4In, Natural; Stud Size - Metric Molex 19067-0071

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 1/4In, Natural; Stud Size - Metric Molex - 55H3540 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Natural; Stud Size - Metric Molex
55H3540
Terminal, Ring Tongue, 1/4In, Natural; Stud Size - Metric Molex 55H3540
TERMINAL, RING TONGUE, 1/4IN, NATURAL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:NylaKrimp 19067 Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, NATURAL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:NylaKrimp 19067 Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Nylakrimp Funnel Entry (E-960-14) Rohs Compliant Molex - 25M6833 - Newark, An Avnet Company
Chicago, IL, United States
Ring Nylakrimp Funnel Entry (E-960-14) Rohs Compliant Molex
25M6833
Ring Nylakrimp Funnel Entry (E-960-14) Rohs Compliant Molex 25M6833
RING NYLAKRIMP FUNNEL ENTRY (E-960-14) ROHS COMPLIANT: YES

RING NYLAKRIMP FUNNEL ENTRY (E-960-14) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19067-0071 55H3540 25M6833
Product Name Terminal, Ring Tongue, 1/4In, Natural; Stud Size - Metric Molex Ring Nylakrimp Funnel Entry (E-960-14) Rohs Compliant Molex
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers