Molex Terminal, Ring Tongue, 1/4", Red, 8Awg; Stud Size - Metric Molex 19067-0008

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", Red, 8Awg; Stud Size - Metric Molex
55H3496
Terminal, Ring Tongue, 1/4", Red, 8Awg; Stud Size - Metric Molex 55H3496
TERMINAL, RING TONGUE, 1/4", RED, 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:NylaKrimp 19067 Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", RED, 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:NylaKrimp 19067 Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Nylakrimp Funnel Entry (D-950-14) Rohs Compliant Molex - 25M6820 - Newark, An Avnet Company
Chicago, IL, United States
Ring Nylakrimp Funnel Entry (D-950-14) Rohs Compliant Molex
25M6820
Ring Nylakrimp Funnel Entry (D-950-14) Rohs Compliant Molex 25M6820
RING NYLAKRIMP FUNNEL ENTRY (D-950-14) ROHS COMPLIANT: YES

RING NYLAKRIMP FUNNEL ENTRY (D-950-14) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19067-0008 55H3496 25M6820
Product Name Terminal, Ring Tongue, 1/4", Red, 8Awg; Stud Size - Metric Molex Ring Nylakrimp Funnel Entry (D-950-14) Rohs Compliant Molex
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details