Connector
TERMINAL, RING TONGUE, 1/2", YEL, 14AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Avikrimp 19058 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19058-0018 | 94C7413 |
| Product Name | Terminal, Ring Tongue, 1/2", Yel, 14Awg; Stud Size - Metric Molex | |
| Contact Size (AWG) | ? to 14 AWG |