Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047936-19058-0016
Color: Yellow
Termination: Crimp
Contact Material: Copper
Gender: Female
Contact Plating: Tin
Insulation Material: Nylon
Insulation: Insulated
Material: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 8-34308-2; 19058-0063; 2-320561-3; 19115-0030; 19144-0020; 8-322249-1; 8-34156-10190580016;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Stud
RoHS: Compliant
Wire/Cable Gauge: 16 AWG
ELV: Compliant
Flammability Rating: UL94 V-2
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 16 AWG
RING AVIKRIMP H/D (B-801-12HD) ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1047936-19058-0016 | 01AH0390 |
| Product Name | Terminals - 19058-0016 | Ring Avikrimp H/d (B-801-12Hd) Rohs Compliant Molex |
| Termination | Crimp |