RING AVIKRIMP (A-532-08) ROHS COMPLIANT: YES
RING AVIKRIMP (A-532-08)
TERMINAL, RING TONGUE, #8, 18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm2; Product Range:Avikrimp 19057 Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 57R8706 | 39AH5877 |
| Product Name | Ring Avikrimp (A-532-08) Rohs Compliant Molex | Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex |
| Contact Size (AWG) | ? to 18 AWG |