Molex Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Molex 19056-0118

Description
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm?; Product Range:VersaKrimp 19056 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm?; Product Range:VersaKrimp 19056 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Molex - 94C7410 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Molex
94C7410
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Molex 94C7410
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm?; Product Range:VersaKrimp 19056 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm?; Product Range:VersaKrimp 19056 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Versakrimp (B-339-10) Spm Molex - 64K0624 - Newark, An Avnet Company
Chicago, IL, United States
Ring Versakrimp (B-339-10) Spm Molex
64K0624
Ring Versakrimp (B-339-10) Spm Molex 64K0624
RING VERSAKRIMP (B-339-10) SPM

RING VERSAKRIMP (B-339-10) SPM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94C7410 64K0624
Product Name Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Molex Ring Versakrimp (B-339-10) Spm Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products