Molex Connectors, Interconnects Terminals Ring Connectors 190540063

Description
Manufacturer: Molex Category: Connectors, Interconnects Terminals Ring Connectors Series: 19054 Package: Box Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.760" (19.30mm) Length - Overall: 1.571" (39.90mm) Stud/Tab Size: 1/2 Stud Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Terminals Ring Connectors Series: 19054 Package: Box Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.760" (19.30mm) Length - Overall: 1.571" (39.90mm) Stud/Tab Size: 1/2 Stud Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Ring Connectors
Connectors, Interconnects Terminals Ring Connectors
Manufacturer: Molex Category: Connectors, Interconnects Terminals Ring Connectors Series: 19054 Package: Box Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.760" (19.30mm) Length - Overall: 1.571" (39.90mm) Stud/Tab Size: 1/2 Stud Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Terminals Ring Connectors
Series: 19054
Package: Box
Terminal Type: Circular
Thickness: 0.050" (1.27mm)
Width - Outer Edges: 0.760" (19.30mm)
Length - Overall: 1.571" (39.90mm)
Stud/Tab Size: 1/2 Stud
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-190540063
Electronic Connector 392-190540063
Ring Tongue Terminal 14-16AWG Copper Natural 39.9mm Tin InsulKrimp™ Bag Product overview: 190540063 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-190540063 can be used for catalog matching and distributor lookup.

Ring Tongue Terminal 14-16AWG Copper Natural 39.9mm Tin InsulKrimp™ Bag Product overview: 190540063 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-190540063 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 392-190540063
Product Name Connectors, Interconnects Terminals Ring Connectors Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details