Molex Terminals - 0190540052 190540052

Description
Manufacturer: Molex, LLC Win Source Part Number: 855499-0190540052 Series: InsulKrimp Features: Ring Terminal Connector Package: Bulk Family Name: 019054 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: A-232-06X, 19054-0052, 019054-0052, 0190540052-ND, 190540052, WM13626
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 855499-0190540052 Series: InsulKrimp Features: Ring Terminal Connector Package: Bulk Family Name: 019054 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: A-232-06X, 19054-0052, 019054-0052, 0190540052-ND, 190540052, WM13626
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 0190540052 - 855499-0190540052 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 0190540052
855499-0190540052
Terminals - 0190540052 855499-0190540052
Manufacturer: Molex, LLC Win Source Part Number: 855499-0190540052 Series: InsulKrimp Features: Ring Terminal Connector Package: Bulk Family Name: 019054 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: A-232-06X, 19054-0052, 019054-0052, 0190540052-ND, 190540052, WM13626

Manufacturer: Molex, LLC
Win Source Part Number: 855499-0190540052
Series: InsulKrimp
Features: Ring Terminal Connector
Package: Bulk
Family Name: 019054
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: A-232-06X, 19054-0052, 019054-0052, 0190540052-ND, 190540052, WM13626

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1380737-0190540052 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1380737-0190540052
Connectors, Interconnects - Terminals - Ring Connectors 1380737-0190540052
Win Source Part Number: 1380737-0190540052 Category: Connectors, Interconnects>Termin als>Ring Connectors Series: InsulKrimp Color: Red Termination: Crimp Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1,000 pcs Terminal Type: Circular Thickness: 0.028" (0.71mm) Width - Outer Edges: 0.254" (6.45mm) Length - Overall: 0.857" (21.77mm) Insulation: Insulated Insulation Diameter: 0.145" (3.68mm) Stud/Tab Size: 6 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex, LLC Base Product Number: 019054 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380737-0190540052
Category: Connectors, Interconnects>Terminals>Ring Connectors
Series: InsulKrimp
Color: Red
Termination: Crimp
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Copper
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 1,000 pcs
Terminal Type: Circular
Thickness: 0.028" (0.71mm)
Width - Outer Edges: 0.254" (6.45mm)
Length - Overall: 0.857" (21.77mm)
Insulation: Insulated
Insulation Diameter: 0.145" (3.68mm)
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex, LLC
Base Product Number: 019054
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 855499-0190540052 1380737-0190540052
Product Name Terminals - 0190540052 Connectors, Interconnects - Terminals - Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Hood - VMPA-KMS-H - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details