Molex Terminals 19054-0127

Description
Terminals B-240-38HDXT RING IN INSUL TAPE DBL SPACE
Datasheet
Description
Terminals B-240-38HDXT RING IN INSUL TAPE DBL SPACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19054-0127
Terminals 19054-0127
Terminals B-240-38HDXT RING IN INSUL TAPE DBL SPACE

Terminals B-240-38HDXT RING IN INSUL TAPE DBL SPACE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Wire Terminals
Product Number 19054-0127
Product Name Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details