Molex Ring Insulkrimp H/d (B-240-38Hdx) Rohs Compliant Molex 19054-0126

Description
RING INSULKRIMP H/D (B-240-38HDX) ROHS COMPLIANT: YES
Datasheet
Description
RING INSULKRIMP H/D (B-240-38HDX) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Insulkrimp H/d (B-240-38Hdx) Rohs Compliant Molex - 55H3363 - Newark, An Avnet Company
Chicago, IL, United States
Ring Insulkrimp H/d (B-240-38Hdx) Rohs Compliant Molex
55H3363
Ring Insulkrimp H/d (B-240-38Hdx) Rohs Compliant Molex 55H3363
RING INSULKRIMP H/D (B-240-38HDX) ROHS COMPLIANT: YES

RING INSULKRIMP H/D (B-240-38HDX) ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 14Awg, Yel; Stud Size - Metric Molex
39AH5868
Terminal, Ring Tongue, 3/8", 14Awg, Yel; Stud Size - Metric Molex 39AH5868
TERMINAL, RING TONGUE, 3/8", 14AWG, YEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:InsulKrimp 19054 Series; Insulator Colour:Yellow; Insulator Material:PVC RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 14AWG, YEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:InsulKrimp 19054 Series; Insulator Colour:Yellow; Insulator Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55H3363 39AH5868
Product Name Ring Insulkrimp H/d (B-240-38Hdx) Rohs Compliant Molex Terminal, Ring Tongue, 3/8", 14Awg, Yel; Stud Size - Metric Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Phone Needle to Female 6-32 Thread, Adapter - 8035 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details