Molex Terminal, Ring Tongue, #6, Blu, 14Awg; Stud Size - Metric Molex 19054-0117

Description
TERMINAL, RING TONGUE, #6, BLU, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:InsulKrimp 19054 Series; Insulator Colour:Blue; Colour:Blue; Stud Size:#6 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #6, BLU, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:InsulKrimp 19054 Series; Insulator Colour:Blue; Colour:Blue; Stud Size:#6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, Blu, 14Awg; Stud Size - Metric Molex - 19K4922 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Blu, 14Awg; Stud Size - Metric Molex
19K4922
Terminal, Ring Tongue, #6, Blu, 14Awg; Stud Size - Metric Molex 19K4922
TERMINAL, RING TONGUE, #6, BLU, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:InsulKrimp 19054 Series; Insulator Colour:Blue; Colour:Blue; Stud Size:#6 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, BLU, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:InsulKrimp 19054 Series; Insulator Colour:Blue; Colour:Blue; Stud Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19K4922
Product Name Terminal, Ring Tongue, #6, Blu, 14Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details