Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
MOLEX
19054-0082 -- TERMINALS
Molex
Terminals
19054-0082
Description
Terminals INSULKRIMP RNG TNG taped
Datasheet
Description
Terminals INSULKRIMP RNG TNG taped
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
19054-0082
Terminals
19054-0082
Terminals INSULKRIMP RNG TNG taped
Terminals INSULKRIMP RNG TNG taped
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Wire Terminals
Product Number
19054-0082
Product Name
Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Un-Insulated Ferrules
2224.0
Specs
Terminal Type
Ferrule Terminal
Material
Copper
North American
14 AWG
View Details
TE Connectivity
Connector Contacts
1-163083-2
Specs
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm
2
View Details
E-Z-HOOK, a division of Tektest, Inc.
0.025″ Spade Lug to Shrouded Banana Socket, Adapter
9385
Specs
Terminal Type
Wire Lug; Banana
View Details
RS Components, Ltd.
Terminal Posts
1796930
Specs
Terminal Type
Terminal Posts
Material
Brass
Features
RoHS; Insulated
View Details