Molex Terminal, Ring Tongue, 7/16", 14Awg, Yel; Stud Size - Metric Molex 19054-0070

Description
TERMINAL, RING TONGUE, 7/16", 14AWG, YEL; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:InsulKrimp 19054 Series; Insulator Colour:Yellow; Stud Size:7/16 RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, 7/16", 14AWG, YEL; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:InsulKrimp 19054 Series; Insulator Colour:Yellow; Stud Size:7/16 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 7/16
Chicago, IL, United States
Terminal, Ring Tongue, 7/16", 14Awg, Yel; Stud Size - Metric Molex
94C7395
Terminal, Ring Tongue, 7/16", 14Awg, Yel; Stud Size - Metric Molex 94C7395
TERMINAL, RING TONGUE, 7/16", 14AWG, YEL; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:InsulKrimp 19054 Series; Insulator Colour:Yellow; Stud Size:7/16 RoHS Compliant: Yes

TERMINAL, RING TONGUE, 7/16", 14AWG, YEL; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:InsulKrimp 19054 Series; Insulator Colour:Yellow; Stud Size:7/16 RoHS Compliant: Yes

Supplier's Site
Ring Insulkrimp H/d Expd (B-201-76Hdx) Molex - 55H3346 - Newark, An Avnet Company
Chicago, IL, United States
Ring Insulkrimp H/d Expd (B-201-76Hdx) Molex
55H3346
Ring Insulkrimp H/d Expd (B-201-76Hdx) Molex 55H3346
RING INSULKRIMP H/D EXPD (B-201-76HDX)

RING INSULKRIMP H/D EXPD (B-201-76HDX)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94C7395 55H3346
Product Name Terminal, Ring Tongue, 7/16", 14Awg, Yel; Stud Size - Metric Molex Ring Insulkrimp H/d Expd (B-201-76Hdx) Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products