Molex Ring Insulkrimp (A-226-38X) Rohs Compliant Molex 19054-0048

Description
RING INSULKRIMP (A-226-38X) ROHS COMPLIANT: YES
Datasheet
Description
RING INSULKRIMP (A-226-38X) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Insulkrimp (A-226-38X) Rohs Compliant Molex - 79K1991 - Newark, An Avnet Company
Chicago, IL, United States
Ring Insulkrimp (A-226-38X) Rohs Compliant Molex
79K1991
Ring Insulkrimp (A-226-38X) Rohs Compliant Molex 79K1991
RING INSULKRIMP (A-226-38X) ROHS COMPLIANT: YES

RING INSULKRIMP (A-226-38X) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 18Awg; Stud Size - Metric Molex
39AH5861
Terminal, Ring Tongue, 3/8", 18Awg; Stud Size - Metric Molex 39AH5861
TERMINAL, RING TONGUE, 3/8", 18AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm2; Product Range:InsulKrimp 19054 Series; Insulator Colour:Red; Insulator Material:PVC RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 18AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm2; Product Range:InsulKrimp 19054 Series; Insulator Colour:Red; Insulator Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 79K1991 39AH5861
Product Name Ring Insulkrimp (A-226-38X) Rohs Compliant Molex Terminal, Ring Tongue, 3/8", 18Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers