Molex Connectors Crimp Terminals, Splices, Lugs - Unreviewed 19045-1000

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 19045-1000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
19045-1000
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 19045-1000
COC-1 CROSS OVER 3/C CONNECTOR

COC-1 CROSS OVER 3/C CONNECTOR

Buy Now
Rectangular Connector, 2Way, Crimp; Product Range Molex - 84C9047 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, 2Way, Crimp; Product Range Molex
84C9047
Rectangular Connector, 2Way, Crimp; Product Range Molex 84C9047
RECTANGULAR CONNECTOR, 2WAY, CRIMP; Product Range:19045 Series; Contact Termination Type:Crimp; Gender:-; No. of Contacts:2Contacts; Contact Gender:-; Connector Mounting:Cable Mount; Contact Material:Copper; No. of Rows:1Rows RoHS Compliant: Yes

RECTANGULAR CONNECTOR, 2WAY, CRIMP; Product Range:19045 Series; Contact Termination Type:Crimp; Gender:-; No. of Contacts:2Contacts; Contact Gender:-; Connector Mounting:Cable Mount; Contact Material:Copper; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site
Self-Contained Power Connector; Connector Type Molex - 25M0921 - Newark, An Avnet Company
Chicago, IL, United States
Self-Contained Power Connector; Connector Type Molex
25M0921
Self-Contained Power Connector; Connector Type Molex 25M0921
Self-Contained Power Connector; Connector Type:Rectangular Power; No. of Contacts:2; Contact Termination:Crimp; Contact Material:Copper; Series:19045; Contact Plating:Tin; Connector Mounting:Cable; Body Material:PBT Polyester RoHS Compliant: Yes

Self-Contained Power Connector; Connector Type:Rectangular Power; No. of Contacts:2; Contact Termination:Crimp; Contact Material:Copper; Series:19045; Contact Plating:Tin; Connector Mounting:Cable; Body Material:PBT Polyester RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19045-1000 19045-1000 84C9047 25M0921
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Rectangular Connector, 2Way, Crimp; Product Range Molex Self-Contained Power Connector; Connector Type Molex
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products