Molex Ring Krimptite (A-122-14) Spm Rohs Compliant Molex 19044-0075

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ring Krimptite (A-122-14) Spm Rohs Compliant Molex - 34M2631 - Newark, An Avnet Company
Chicago, IL, United States
Ring Krimptite (A-122-14) Spm Rohs Compliant Molex
34M2631
Ring Krimptite (A-122-14) Spm Rohs Compliant Molex 34M2631
RING KRIMPTITE (A-122-14) SPM ROHS COMPLIANT: YES

RING KRIMPTITE (A-122-14) SPM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ring Krimptite (A-122-14) Spm Molex - 02N1955 - Newark, An Avnet Company
Chicago, IL, United States
Ring Krimptite (A-122-14) Spm Molex
02N1955
Ring Krimptite (A-122-14) Spm Molex 02N1955
RING KRIMPTITE (A-122-14) SPM

RING KRIMPTITE (A-122-14) SPM

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 18Awg; Stud Size - Metric Molex
39AH5852
Terminal, Ring Tongue, 1/4", 18Awg; Stud Size - Metric Molex 39AH5852
TERMINAL, RING TONGUE, 1/4", 18AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Krimptite 19044 Series; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 18AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Krimptite 19044 Series; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19044-0075 34M2631 39AH5852
Product Name Ring Krimptite (A-122-14) Spm Rohs Compliant Molex Terminal, Ring Tongue, 1/4", 18Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details