Connector
RING KRIMPTITE (B-137-08) SPM ROHS COMPLIANT: YES
TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:Krimptite 19044 Series; Insulator Colour:-; Insulator Material:Uninsulated
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19044-0031 | 16J0497 | 39AH5849 |
| Product Name | Ring Krimptite (B-137-08) Spm Rohs Compliant Molex | Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Molex | |
| Contact Size (AWG) | ? to 14 AWG |