MOLEX
19043-0007 -- MOLEX 19043-0007 MINI BLADE FUSE TAP, PUSH-ON, TAB .187"
Molex
Molex 19043-0007 Mini Blade Fuse Tap, Push-On, Tab .187"
19043-0007
Description
Molex 19043-0007 Mini Blade Fuse Taps
Category: Fuse Holders
Manufacturer: Molex
Series: Krimptite
Component Type: Terminal Adapter
Material: Brass
Tab Width: 0.187
Terminal Connection Type: Push-On
Request a Quote
Email Supplier
Description
Molex 19043-0007 Mini Blade Fuse Taps
Category: Fuse Holders
Manufacturer: Molex
Series: Krimptite
Component Type: Terminal Adapter
Material: Brass
Tab Width: 0.187
Terminal Connection Type: Push-On
Request a Quote
Email Supplier
Suppliers
Molex 19043-0007 Mini Blade Fuse Tap, Push-On, Tab .187"
37062
Molex 19043-0007 Mini Blade Fuse Taps
Category: Fuse Holders
Manufacturer: Molex
Series: Krimptite
Component Type: Terminal Adapter
Material: Brass
Tab Width: 0.187
Terminal Connection Type: Push-On
- Molex 19043-0007 Mini Blade Fuse Taps
- Category: Fuse Holders
- Manufacturer: Molex
- Series: Krimptite
- Component Type: Terminal Adapter
- Material: Brass
- Tab Width: 0.187
- Terminal Connection Type: Push-On
Supplier's Site
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
37062 |
|
Product Name
|
Molex 19043-0007 Mini Blade Fuse Tap, Push-On, Tab .187" |
|
Fuse Type
|
Miniature; Blade
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 10 C (-40 to 50 F)
Rated Voltage
250 volts
Rated Current
6.3 amps
View Details
Mounting
Panel Mount
Approvals / Standards
RoHS
Rated Current
15 amps
View Details