Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004844-19039-0029
Color: Red
Termination: Receptacle
Contact Material: Brass
Gender: Female
Length: 25.908 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: PVC
Insulation: Fully Insulated
Insulation Diameter: 3.175 mm
Material: Brass
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 19038-0004; 19039-0005; 19039-0017; 8-520129-1; 8-520182-1; 8-520264-10190390029
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 18 AWG
Connector
Terminals AVIKRIMP BULLET REC. C. TAPED (BRA-8180T)
AVIKRIMP BULLET REC. TAPED (BRA-8180T)
| Win Source Electronics | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1004844-19039-0029 | 19039-0029 | 19039-0029 | 55H3215 |
| Product Name | Terminals - 19039-0029 | Terminals | Avikrimp Bullet Rec. Taped (Bra-8180T) Molex | |
| Termination | Receptacle | Crimp |