Molex Terminals - 19039-0026 19039-0026

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 19039-0026 - 1017286-19039-0026 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19039-0026
1017286-19039-0026
Terminals - 19039-0026 1017286-19039-0026
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017286-19039-0026 Packaging: Cut Tape (CT) Color: Red Connector Type: Plug, Socket Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Gender: Female Orientation: Straight Contact Plating: Tin Insulation Material: PVC Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19003-0024; 19002-0009; 19003-0105; 61060-1; 34156; 184268-10190390026; 190390026; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Wire Gauge (Max): 18 AWG Wire Gauge (Min): 22 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017286-19039-0026
Packaging: Cut Tape (CT)
Color: Red
Connector Type: Plug, Socket
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Gender: Female
Orientation: Straight
Contact Plating: Tin
Insulation Material: PVC
Insulation: Insulated
Material: Brass
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 19003-0024; 19002-0009; 19003-0105; 61060-1; 34156; 184268-10190390026; 190390026;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 22 AWG

Buy Now
Terminal, Female Bullet, Crimp, Red; Product Range Molex - 55H3213 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, Crimp, Red; Product Range Molex
55H3213
Terminal, Female Bullet, Crimp, Red; Product Range Molex 55H3213
TERMINAL, FEMALE BULLET, CRIMP, RED; Product Range:Avikrimp 19039 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Terminal Material:Brass RoHS Compliant: Yes

TERMINAL, FEMALE BULLET, CRIMP, RED; Product Range:Avikrimp 19039 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site
Avikrimp Bullet Rec. Taped (Bra-8156T) Molex - 02N1919 - Newark, An Avnet Company
Chicago, IL, United States
Avikrimp Bullet Rec. Taped (Bra-8156T) Molex
02N1919
Avikrimp Bullet Rec. Taped (Bra-8156T) Molex 02N1919
AVIKRIMP BULLET REC. TAPED (BRA-8156T)

AVIKRIMP BULLET REC. TAPED (BRA-8156T)

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19039-0026
Terminals 19039-0026
Terminals AVIKRIMP BULLET

Terminals AVIKRIMP BULLET

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19039-0026 1017286-19039-0026 55H3213 02N1919 19039-0026
Product Name Terminals - 19039-0026 Terminal, Female Bullet, Crimp, Red; Product Range Molex Avikrimp Bullet Rec. Taped (Bra-8156T) Molex Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Drawer ® 75 Housing Socket housing flush PCB mount - 075MSP - Anderson Power Products
Specs
Mounting PCB Mount
View Details
2 suppliers
Circular Connector Assemblies - 1124-CKB.H08.ELLS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details