Molex Terminal, Female Bullet, 3.96Mm, 18Awg; Product Range Molex 19039-0015

Description
TERMINAL, FEMALE BULLET, 3.96MM, 18AWG; Product Range:Avikrimp 19039 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm2; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); TerminalRoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE BULLET, 3.96MM, 18AWG; Product Range:Avikrimp 19039 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm2; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); TerminalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Bullet, 3.96Mm, 18Awg; Product Range Molex - 99Y3406 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, 3.96Mm, 18Awg; Product Range Molex
99Y3406
Terminal, Female Bullet, 3.96Mm, 18Awg; Product Range Molex 99Y3406
TERMINAL, FEMALE BULLET, 3.96MM, 18AWG; Product Range:Avikrimp 19039 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm2; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); TerminalRoHS Compliant: Yes

TERMINAL, FEMALE BULLET, 3.96MM, 18AWG; Product Range:Avikrimp 19039 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm2; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); TerminalRoHS Compliant: Yes

Supplier's Site
Terminal, Bullet, Rcpt, 22-18Awg, 3.96Mm; Product Range Molex - 55H3208 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Bullet, Rcpt, 22-18Awg, 3.96Mm; Product Range Molex
55H3208
Terminal, Bullet, Rcpt, 22-18Awg, 3.96Mm; Product Range Molex 55H3208
TERMINAL, BULLET, RCPT, 22-18AWG, 3.96MM; Product Range:Avikrimp 19039 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

TERMINAL, BULLET, RCPT, 22-18AWG, 3.96MM; Product Range:Avikrimp 19039 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Bullet, Rcpt, 22-18Awg, 3.96Mm; Product Range Molex - 68AH0508 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Bullet, Rcpt, 22-18Awg, 3.96Mm; Product Range Molex
68AH0508
Terminal, Bullet, Rcpt, 22-18Awg, 3.96Mm; Product Range Molex 68AH0508
TERMINAL, BULLET, RCPT, 22-18AWG, 3.96MM; Product Range:Avikrimp 19039 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

TERMINAL, BULLET, RCPT, 22-18AWG, 3.96MM; Product Range:Avikrimp 19039 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 99Y3406 55H3208
Product Name Terminal, Female Bullet, 3.96Mm, 18Awg; Product Range Molex Terminal, Bullet, Rcpt, 22-18Awg, 3.96Mm; Product Range Molex
Terminal Type Bullet Terminal Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details