Molex Snap Plug Recept. Avikrimp (Bra-8180N) Rohs Compliant Molex 19039-0005

Description
SNAP PLUG RECEPT. AVIKRIMP (BRA-8180N) ROHS COMPLIANT: YES
Datasheet
Description
SNAP PLUG RECEPT. AVIKRIMP (BRA-8180N) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Plug Recept. Avikrimp (Bra-8180N) Rohs Compliant Molex - 55H3202 - Newark, An Avnet Company
Chicago, IL, United States
Snap Plug Recept. Avikrimp (Bra-8180N) Rohs Compliant Molex
55H3202
Snap Plug Recept. Avikrimp (Bra-8180N) Rohs Compliant Molex 55H3202
SNAP PLUG RECEPT. AVIKRIMP (BRA-8180N) ROHS COMPLIANT: YES

SNAP PLUG RECEPT. AVIKRIMP (BRA-8180N) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Female Bullet, 4.57Mm, 18Awg; Product Range Molex - 01AH0384 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, 4.57Mm, 18Awg; Product Range Molex
01AH0384
Terminal, Female Bullet, 4.57Mm, 18Awg; Product Range Molex 01AH0384
TERMINAL, FEMALE BULLET, 4.57MM, 18AWG; Product Range:Avikrimp 19039 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm2; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); TerminalRoHS Compliant: Yes

TERMINAL, FEMALE BULLET, 4.57MM, 18AWG; Product Range:Avikrimp 19039 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm2; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); TerminalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 55H3202 01AH0384
Product Name Snap Plug Recept. Avikrimp (Bra-8180N) Rohs Compliant Molex Terminal, Female Bullet, 4.57Mm, 18Awg; Product Range Molex
Terminal Type Bullet Terminal Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers